RS Components, Ltd. Castor Wheels 4352462

Description
Fixed Castor with Top Plate,125mm 250kg
Request a Quote
Description
Fixed Castor with Top Plate,125mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352462
Castor Wheels 4352462
Fixed Castor with Top Plate,125mm 250kg

Fixed Castor with Top Plate,125mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352462
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2430354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 2535980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details