RS Components, Ltd. Castor Wheels 4352355

Description
Heavy duty SW castor w/TP,150mm 400kg
Request a Quote
Description
Heavy duty SW castor w/TP,150mm 400kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352355
Castor Wheels 4352355
Heavy duty SW castor w/TP,150mm 400kg

Heavy duty SW castor w/TP,150mm 400kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352355
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2535873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 2483766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details