RS Components, Ltd. Pliers 434617

Description
SIDE CUTTER PARALLEL PLIER 140 MM
Request a Quote
Description
SIDE CUTTER PARALLEL PLIER 140 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 434617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
434617
Pliers 434617
SIDE CUTTER PARALLEL PLIER 140 MM

SIDE CUTTER PARALLEL PLIER 140 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 434617
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.45 inch (240 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details