RS Components, Ltd. Drill Bit Sets 4343137

Description
5pcs blacksmiths reduced shank drill set
Request a Quote
Description
5pcs blacksmiths reduced shank drill set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 4343137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
4343137
Drill Bit Sets 4343137
5pcs blacksmiths reduced shank drill set

5pcs blacksmiths reduced shank drill set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 4343137
Product Name Drill Bit Sets
Product Drill Set
Units Fractional
Drill Type Twist
Cutting Application Metal
Designation 1in, 9/16in
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details