RS Components, Ltd. Heat Shrink Tubing 433222

Description
HEAT SHRINK PO ADV 6-2MM 3:1 BLK 1.2M
Request a Quote
Description
HEAT SHRINK PO ADV 6-2MM 3:1 BLK 1.2M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 433222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
433222
Heat Shrink Tubing 433222
HEAT SHRINK PO ADV 6-2MM 3:1 BLK 1.2M

HEAT SHRINK PO ADV 6-2MM 3:1 BLK 1.2M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 433222
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Tubing - 2345887 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 2812883 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details