RS Components, Ltd. Pressure Sensors 429804

Description
RS PRO OPTC-24A-G1/4-B40-A- V5-CA1-C2
Request a Quote
Description
RS PRO OPTC-24A-G1/4-B40-A- V5-CA1-C2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 429804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
429804
Pressure Sensors 429804
RS PRO OPTC-24A-G1/4-B40-A- V5-CA1-C2

RS PRO OPTC-24A-G1/4-B40-A-V5-CA1-C2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 429804
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1260223 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 2067020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pressure Sensors - 309743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - 2547403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details