RS Components, Ltd. Pressure Sensors 2726951

Description
Pressure sensor, diameter 15mm, 0bar~2ba
Request a Quote
Description
Pressure sensor, diameter 15mm, 0bar~2ba
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2726951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2726951
Pressure Sensors 2726951
Pressure sensor, diameter 15mm, 0bar~2ba

Pressure sensor, diameter 15mm, 0bar~2ba

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2726951
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2067020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pneumatic Pressure Sensors - 1260227 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - 309744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 1733527 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Fluid, gas
View Details