RS Components, Ltd. Pliers 429699

Description
ESD C-shape forming pliers
Request a Quote
Description
ESD C-shape forming pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 429699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
429699
Pliers 429699
ESD C-shape forming pliers

ESD C-shape forming pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 429699
Product Name Pliers
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 2380788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 2006023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Length 1.1 inch (28 mm)
View Details