RS Components, Ltd. Castor Wheels 4209009

Description
Nylon wheeled jacking castor,100mm 160kg
Request a Quote
Description
Nylon wheeled jacking castor,100mm 160kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4209009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4209009
Castor Wheels 4209009
Nylon wheeled jacking castor,100mm 160kg

Nylon wheeled jacking castor,100mm 160kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4209009
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2270605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2430373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 149213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details