RS Components, Ltd. Castor Wheels 4203449

Description
Plate fitting swivel castor,100mm 230kg
Request a Quote
Description
Plate fitting swivel castor,100mm 230kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4203449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4203449
Castor Wheels 4203449
Plate fitting swivel castor,100mm 230kg

Plate fitting swivel castor,100mm 230kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4203449
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 507 lbs (230 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2974048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2535750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2270346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details