RS Components, Ltd. Cable Sleeves 404213

Description
Grey 10m PVC Sleeving, 6mm bore
Request a Quote
Description
Grey 10m PVC Sleeving, 6mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 404213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
404213
Cable Sleeves 404213
Grey 10m PVC Sleeving, 6mm bore

Grey 10m PVC Sleeving, 6mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 404213
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1812021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Cable Sleeves - 1811986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Spiral Wrapping - 186141 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.7874 inch (20 mm)
View Details