RS Components, Ltd. Cable Sleeves 404178

Description
Brown 30m PVC Sleeving, 4mm bore
Request a Quote
Description
Brown 30m PVC Sleeving, 4mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 404178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
404178
Cable Sleeves 404178
Brown 30m PVC Sleeving, 4mm bore

Brown 30m PVC Sleeving, 4mm bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 404178
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Cable Sleeves - 1811994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Heat Shrink Tubing - 136145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 3.58 inch (91 mm)
View Details
Cable Sleeves - 1789508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details