RS Components, Ltd. Desktop Enclosures 4019373

Description
CF11-11GS
Request a Quote
Description
CF11-11GS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 4019373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
4019373
Desktop Enclosures 4019373
CF11-11GS

CF11-11GS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 4019373
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 4.37 inch (111 mm)
Width 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details