RS Components, Ltd.
Castor Wheels
400239
Description
HD SWIVEL CASTOR,125MM
Request a Quote
Email Supplier
Description
HD SWIVEL CASTOR,125MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
400239 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Maximum Load
|
1102 lbs (500 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
2.36 inch (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.06 inch (27 mm)
View Details
Maximum Load
882 lbs (400 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Wheel Type
Pp
Features
Brake
Maximum Load
132 lbs (60 kg)
View Details
Wheel Type
Pur
Features
Twin Wheel
Maximum Load
4410 lbs (2000 kg)
View Details