RS Components, Ltd. Castor Wheels 399836

Description
RUBBER TYRED WEEL FIXED 125MM
Request a Quote
Description
RUBBER TYRED WEEL FIXED 125MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 399836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
399836
Castor Wheels 399836
RUBBER TYRED WEEL FIXED 125MM

RUBBER TYRED WEEL FIXED 125MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 399836
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2430391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2391411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.9843 inch (25 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor Wheels - 211474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
View Details