RS Components, Ltd. Castor Wheels 3995131

Description
Extra HD swivel castor w/TP,200mm 1000kg
Request a Quote
Description
Extra HD swivel castor w/TP,200mm 1000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3995131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3995131
Castor Wheels 3995131
Extra HD swivel castor w/TP,200mm 1000kg

Extra HD swivel castor w/TP,200mm 1000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3995131
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2823637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2396735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details