RS Components, Ltd. Castor Wheels 3994829

Description
Extra HD fixed castor,200mm 1000kg
Request a Quote
Description
Extra HD fixed castor,200mm 1000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3994829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3994829
Castor Wheels 3994829
Extra HD fixed castor,200mm 1000kg

Extra HD fixed castor,200mm 1000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3994829
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2962966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 149238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 149207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details