RS Components, Ltd. Castor Wheels 3994813

Description
Extra HD SW castor w/TP & BR,150mm 900kg
Request a Quote
Description
Extra HD SW castor w/TP & BR,150mm 900kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3994813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3994813
Castor Wheels 3994813
Extra HD SW castor w/TP & BR,150mm 900kg

Extra HD SW castor w/TP & BR,150mm 900kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3994813
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2973871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details