RS Components, Ltd. Castor Wheels 2430362

Description
Guitel Swivel Castor, 100mm Grey Rubber,
Request a Quote
Description
Guitel Swivel Castor, 100mm Grey Rubber,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430362
Castor Wheels 2430362
Guitel Swivel Castor, 100mm Grey Rubber,

Guitel Swivel Castor, 100mm Grey Rubber,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430362
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2478225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 2270330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2536359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 66.15 lbs (30 kg)
View Details