RS Components, Ltd. Castor Wheels 3994762

Description
Extra HD swivel castor w/TP,75mm 500kg
Request a Quote
Description
Extra HD swivel castor w/TP,75mm 500kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3994762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3994762
Castor Wheels 3994762
Extra HD swivel castor w/TP,75mm 500kg

Extra HD swivel castor w/TP,75mm 500kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3994762
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 149241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2536400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details