RS Components, Ltd. Heat Shrink Tubing 3974263

Description
LS0H flame retardant heatshrink kit,2:1
Request a Quote
Description
LS0H flame retardant heatshrink kit,2:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3974263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
3974263
Heat Shrink Tubing 3974263
LS0H flame retardant heatshrink kit,2:1

LS0H flame retardant heatshrink kit,2:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 3974263
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1812020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Tubing - 2345903 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details
Heat Shrink Tubing - 137426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details