RS Components, Ltd.
Junction Boxes
390745
Description
CHOC30A X 10 IN POLY BAG
Request a Quote
Email Supplier
Description
CHOC30A X 10 IN POLY BAG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
390745 |
|
Product Name
|
Junction Boxes |
|
Type
|
Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
1.93 inch (49 mm)
|
|
Width
|
4.33 inch (110 mm)
|
|
Depth
|
1.1 inch (28 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.84 inch (250 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
4.8 inch (122 mm)
View Details
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
4.55 inch (116 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
10.04 inch (255 mm)
View Details