RS Components, Ltd. Compartment Boxes 3727837

Description
Tools, Tool cases,B-17-BB,ESD Storage Bo
Request a Quote
Description
Tools, Tool cases,B-17-BB,ESD Storage Bo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compartment Boxes - 3727837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compartment Boxes
3727837
Compartment Boxes 3727837
Tools, Tool cases,B-17-BB,ESD Storage Bo

Tools, Tool cases,B-17-BB,ESD Storage Bo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 3727837
Product Name Compartment Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
View Details
Anti Static Packaging - 1718530 - RS Components, Ltd.
Specs
Features ESD; MoistureBarrier
Width 17.99 inch (457 mm)
View Details
Compartment Boxes - 8517515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Polypropylene (PP); PP
Height 3.74 inch (95 mm)
View Details
Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Length 9.45 inch (240 mm)
Width 17.72 inch (450 mm)
View Details