RS Components, Ltd. Hook Up Wire 349439

Description
Kabeltronik 070108002 Equipment Wire
Request a Quote
Description
Kabeltronik 070108002 Equipment Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 349439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
349439
Hook Up Wire 349439
Kabeltronik 070108002 Equipment Wire

Kabeltronik 070108002 Equipment Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 349439
Product Name Hook Up Wire
North American 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details