RS Components, Ltd. Hook Up Wire 348711

Description
Kabeltronik 070105007 Hook Up Wire
Request a Quote
Description
Kabeltronik 070105007 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 348711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
348711
Hook Up Wire 348711
Kabeltronik 070105007 Hook Up Wire

Kabeltronik 070105007 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 348711
Product Name Hook Up Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1853963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details