RS Components, Ltd. Castor Wheels 3469929

Description
Large load SW castor w/BH&BR,100mm 150kg
Request a Quote
Description
Large load SW castor w/BH&BR,100mm 150kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3469929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3469929
Castor Wheels 3469929
Large load SW castor w/BH&BR,100mm 150kg

Large load SW castor w/BH&BR,100mm 150kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3469929
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2702506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 149214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2368415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details