RS Components, Ltd. Castor Wheels 3379848

Description
Solid wheel swivel castor,100mm wheel
Request a Quote
Description
Solid wheel swivel castor,100mm wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3379848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3379848
Castor Wheels 3379848
Solid wheel swivel castor,100mm wheel

Solid wheel swivel castor,100mm wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3379848
Product Name Castor Wheels
Wheel Type Plastic; Thermoplastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details
Castor Wheels - 2478203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2391416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2535980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details