RS Components, Ltd. General Purpose Enclosures 336943

Description
ENCLOSURE WITH WALL MOUNTING ZM150.100.3
Request a Quote
Description
ENCLOSURE WITH WALL MOUNTING ZM150.100.3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336943 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336943
General Purpose Enclosures 336943
ENCLOSURE WITH WALL MOUNTING ZM150.100.3

ENCLOSURE WITH WALL MOUNTING ZM150.100.3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336943
Product Name General Purpose Enclosures
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details