RS Components, Ltd.
General Purpose Enclosures
336937
Description
RS PRO ZM110.70.33b ABS
Request a Quote
Email Supplier
Description
RS PRO ZM110.70.33b ABS
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
336937
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
336937 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.33 inch (110 mm)
|
|
Width
|
2.76 inch (70 mm)
|
|
Depth
|
1.3 inch (33 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
Depth
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.15 inch (80 mm)
View Details