RS Components, Ltd. General Purpose Enclosures 336880

Description
PLASTIC ENCLOSURE ZM92.57.25 BLACK ABS
Request a Quote
Description
PLASTIC ENCLOSURE ZM92.57.25 BLACK ABS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 336880 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
336880
General Purpose Enclosures 336880
PLASTIC ENCLOSURE ZM92.57.25 BLACK ABS

PLASTIC ENCLOSURE ZM92.57.25 BLACK ABS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336880
Product Name General Purpose Enclosures
Length 3.64 inch (92.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details