RS Components, Ltd. DIN Rail Enclosures 336875

Description
RS PRO ZDFp1004 ABS DIN Rail Enclosure
Request a Quote
Description
RS PRO ZDFp1004 ABS DIN Rail Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 336875 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
336875
DIN Rail Enclosures 336875
RS PRO ZDFp1004 ABS DIN Rail Enclosure

RS PRO ZDFp1004 ABS DIN Rail Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336875
Product Name DIN Rail Enclosures
Length 1.63 inch (41.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details