RS Components, Ltd. DIN Rail Enclosures 336874

Description
RS PRO FP-Z106 ABS (ZDFp1002)
Request a Quote
Description
RS PRO FP-Z106 ABS (ZDFp1002)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 336874 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
336874
DIN Rail Enclosures 336874
RS PRO FP-Z106 ABS (ZDFp1002)

RS PRO FP-Z106 ABS (ZDFp1002)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336874
Product Name DIN Rail Enclosures
Length 1.63 inch (41.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details