RS Components, Ltd. DIN Rail Enclosures 336871

Description
RS PRO KP Z106J PC/ABS V0 (ZDFJ1002)
Request a Quote
Description
RS PRO KP Z106J PC/ABS V0 (ZDFJ1002)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 336871 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
336871
DIN Rail Enclosures 336871
RS PRO KP Z106J PC/ABS V0 (ZDFJ1002)

RS PRO KP Z106J PC/ABS V0 (ZDFJ1002)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 336871
Product Name DIN Rail Enclosures
Length 1.63 inch (41.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details