RS Components, Ltd. Hose Pipe & Flexible Tubes 336803

Description
MDOR - 4" Oil Resistant Blue 5M
Request a Quote
Description
MDOR - 4" Oil Resistant Blue 5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 336803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
336803
Hose Pipe & Flexible Tubes 336803
MDOR - 4" Oil Resistant Blue 5M

MDOR - 4" Oil Resistant Blue 5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 336803
Product Name Hose Pipe & Flexible Tubes
I.D. 4.016 inch (102 mm)
O.D. 4.547 inch (116 mm)
Working Pressure 68 psi (47.98 m H2O)
Temperature Range 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102225 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details
Hose Assemblies - 1369422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.496 inch (38 mm)
View Details
Air Hoses - 1262781 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 3.150 inch (80 mm)
O.D. 3.913 inch (99.4 mm)
View Details