RS Components, Ltd. Hose Pipe & Flexible Tubes 336802

Description
MDOR - 3" Oil Resistant Blue 5M
Request a Quote
Description
MDOR - 3" Oil Resistant Blue 5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 336802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
336802
Hose Pipe & Flexible Tubes 336802
MDOR - 3" Oil Resistant Blue 5M

MDOR - 3" Oil Resistant Blue 5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 336802
Product Name Hose Pipe & Flexible Tubes
I.D. 2.992 inch (76 mm)
O.D. 3.449 inch (87.6 mm)
Working Pressure 87 psi (61.24 m H2O)
Temperature Range 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 3.150 inch (80 mm)
O.D. 3.913 inch (99.4 mm)
View Details
Hydraulic Hose Assemblies - 1102207 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1467726 - RS Components, Ltd.
Specs
I.D. 0.500 inch (12.7 mm)
O.D. 0.846 inch (21.5 mm)
Temperature Range 284 F (140 C)
View Details
Hose Pipe & Flexible Tubes - 1258984 - RS Components, Ltd.
Specs
I.D. 2.362 inch (60 mm)
O.D. 2.717 inch (69 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details