RS PRO SF12CLR10M Hose Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1369525 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 1.260 inch (32 mm) |
| O.D. | 1.583 inch (40.2 mm) |
| Working Pressure | 131 psi (91.87 m H2O) |
| Material | Vinyl (PVC); Pvc |