RS Components, Ltd. Pliers 330927

Description
ideal-tek PP2002E.IT Nose Plier
Request a Quote
Description
ideal-tek PP2002E.IT Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 330927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
330927
Pliers 330927
ideal-tek PP2002E.IT Nose Plier

ideal-tek PP2002E.IT Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 330927
Product Name Pliers
Length 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Pliers - 161192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details