RS Components, Ltd. Drill Bits 316123

Description
RS PRO 8013030680 Drill Bit
Request a Quote
Description
RS PRO 8013030680 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 316123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
316123
Drill Bits 316123
RS PRO 8013030680 Drill Bit

RS PRO 8013030680 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 316123
Product Name Drill Bits
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Magnetic Drill Bits - 1239922 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details