RS Components, Ltd. 312325

Description
Microprocessor based unit which can be programmed to measure voltage, current or temperature. An external shunt can be used to enable higher input currents to be measured. Signals can be scaled, combined or recorded. Sample rate of 4 readings per second. Functions are configured using front panel buttons or from a remote PC. Electrical connection via screw terminals. Software configuration package (stock no. 312-331), interface lead and a 9 to 25-way ‘D’ adaptor (stock no. 218-289) are available. Zero offset. Mathematical combination of signals of similar units with two or more meters. Digital display filter. Minimum/maximum/hold memory and data logging memory with time-base. Isolated analogue recorder output. Wide range universal switch mode PSU. Display hold facility. Dimensions: H24 x W96 x D143mm. Depth behind panel: 151mm. Panel cut-out: 92 x 22.2mm . Panel thickness: 22mm Properties Measured = Current, Temperature, Voltage Display Type = LED Cutout Height = 22.2mm Cutout Width = 92mm Depth = 143mm Number of Digits = 5 Minimum Temperature = 0°C Maximum Temperature = +50°C Meter Type = Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 312325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microprocessor based unit which can be programmed to measure voltage, current or temperature. An external shunt can be used to enable higher input currents to be measured. Signals can be scaled, combined or recorded. Sample rate of 4 readings per second. Functions are configured using front panel buttons or from a remote PC. Electrical connection via screw terminals. Software configuration package (stock no. 312-331), interface lead and a 9 to 25-way ‘D’ adaptor (stock no. 218-289) are available. Zero offset. Mathematical combination of signals of similar units with two or more meters. Digital display filter. Minimum/maximum/hold memory and data logging memory with time-base. Isolated analogue recorder output. Wide range universal switch mode PSU. Display hold facility. Dimensions: H24 x W96 x D143mm. Depth behind panel: 151mm. Panel cut-out: 92 x 22.2mm . Panel thickness: 22mm Properties Measured = Current, Temperature, Voltage Display Type = LED Cutout Height = 22.2mm Cutout Width = 92mm Depth = 143mm Number of Digits = 5 Minimum Temperature = 0°C Maximum Temperature = +50°C Meter Type = Digital

Microprocessor based unit which can be programmed to measure voltage, current or temperature. An external shunt can be used to enable higher input currents to be measured. Signals can be scaled, combined or recorded. Sample rate of 4 readings per second. Functions are configured using front panel buttons or from a remote PC. Electrical connection via screw terminals. Software configuration package (stock no. 312-331), interface lead and a 9 to 25-way ‘D’ adaptor (stock no. 218-289) are available. Zero offset. Mathematical combination of signals of similar units with two or more meters. Digital display filter. Minimum/maximum/hold memory and data logging memory with time-base. Isolated analogue recorder output. Wide range universal switch mode PSU. Display hold facility. Dimensions: H24 x W96 x D143mm. Depth behind panel: 151mm. Panel cut-out: 92 x 22.2mm . Panel thickness: 22mm
Properties Measured = Current, Temperature, Voltage
Display Type = LED
Cutout Height = 22.2mm
Cutout Width = 92mm
Depth = 143mm
Number of Digits = 5
Minimum Temperature = 0°C
Maximum Temperature = +50°C
Meter Type = Digital

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Panel Meters
Product Number 312325
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Current, Temperature, Voltage
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8417967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Type AC Current; DC Current; Current
Width 92 mm (3.62 inch)
Height 45 mm (1.77 inch)
View Details
 - 8967730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number Digits 6.0
Depth 60 mm (2.36 inch)
Operating Temperature 32 to 122 F (0.0 to 50 C)
View Details
RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; AC Current, AC Voltage, Active, Apparent Power, Frequency, Import Export Energy, Reactive
Width 92 mm (3.62 inch)
View Details
 - 3928490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 92 mm (3.62 inch)
Height 92 mm (3.62 inch)
View Details