FQN moving-coil instruments measure the frequency of an AC network. Measurement accuracy: Class 0.2. Moving-coil measurement gauge with integrated measurement reading attachment. Front dimensions 96 x 96 mm or 72 x 72 mm. For standard front panel section 92 x 92 mm or 68 x 68 mm. Front-side zero point synchronisation. Protection rating IP52. Current consumption: 5.0 mA. Incl. pre-mounted, replaceable scale. Incl. mounting frame, terminal cover. Standards: DIN 43700, EN 61010, VDE 0411, IEC 1010
Properties Measured = Frequency
Cutout Height = 92mm
Cutout Width = 92mm
Depth = 53mm
Maximum Temperature = +23°C
Measurement Range = 47 - 53Hz
RS Components, Ltd. | |
---|---|
Product Category | Digital Panel Meters |
Product Number | 3928490 |
Input Type | Frequency; Frequency |