Digitrons 2006T Type T thermocouple based thermometer has been designed specifically for the food industry. Meeting the UK and International food hygiene guidelines.
Backlight. Display hold. Optional auto power off after 12 minutes. Low battery indication. Set up retention (when switched on the last settings used are displayed). For T type thermocouples. Probes required for use with the 2006T are standard 2 pin type T thermocouples. This instrument can be calibrated with the probes listed as a system calibration. To order this calibration please use the System Cal. stock no. of the probe and the System Cal stock no. of the instrument.
Absolute Maximum Temperature Measurement = +400°C
Thermometer Type = Handheld
Probe Type = T
Application = Multipurpose
Best Accuracy = ±0.2 °C
Number of Temperature Inputs = 1
Resolution = 0.1 °C
Data Storage = Yes
Length = 155mm
Width = 67mm
RS Components, Ltd. | |
---|---|
Product Category | Digital Thermometers |
Product Number | 3111658 |
Range | 400 C (752 F) |