The digital hand held thermometer is suitable for environmental test and measurement. These digital thermometers have an easy to read LCD display and optional measurement preference. The choice of data loggers can be based on many factors. The RS Pro 55 hand held models, offer extra features such as the auto power off function and selectable time setting. They also benefit from having a real-time stamp feature for minimum, maximum and average measurements. Our unique range of hand held thermometers offer you the choice of calibration types and temperature measuring preference to suit your needs at affordable prices.
Two Type K bead thermocouples supplied. Dual thermocouple input K or J-Type. Differential temperature (T1 -T2). Real-time stamp. Data logging up to 16000 records. °C, °F or °K display. Auto Power Off with selectable time setting
Absolute Maximum Temperature Measurement = +1372 °C, +2501 °F
Calibrated = RSCAL
Thermometer Type = Handheld
Probe Type = J, K
Best Accuracy = ±0.1 %
Number of Temperature Inputs = 2
Resolution = 0.1 K, 0.1 °C, 0.2 °F
Data Storage = Yes
Length = 74mm
Width = 39mm
RS Components, Ltd. | |
---|---|
Product Category | Digital Thermometers |
Product Number | 1233343 |
Range | 1372 C (2502 F) |