RS Components, Ltd. Drill Bits 303111

Description
Tivoly 90200111050 Drill Bit
Request a Quote
Description
Tivoly 90200111050 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303111
Drill Bits 303111
Tivoly 90200111050 Drill Bit

Tivoly 90200111050 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303111
Product Name Drill Bits
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216022 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 19mm
Diameter 2.992 inch (76.0 mm)
View Details
Drill Bits - 213815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.169 inch (4.3 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details