RS Components, Ltd. Drill Bits 303079

Description
7.8 FORET MÉTAUX HSS-E5 (COBALT5) -R
Request a Quote
Description
7.8 FORET MÉTAUX HSS-E5 (COBALT5) -R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303079
Drill Bits 303079
7.8 FORET MÉTAUX HSS-E5 (COBALT5) -R

7.8 FORET MÉTAUX HSS-E5 (COBALT5) -R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303079
Product Name Drill Bits
Drill Type Twist
Cutting Application Metal
Diameter 0.307 inch (7.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Material Carbide; Tungsten Carbide
View Details
Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
View Details
Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
View Details
Drill Bits - 215192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.394 inch (10.0 mm)
OAL 5.91 inch (150 mm)
View Details