RS Components, Ltd. Drill Bits 303011

Description
Tivoly 11454110100 Drill Bit
Request a Quote
Description
Tivoly 11454110100 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 303011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
303011
Drill Bits 303011
Tivoly 11454110100 Drill Bit

Tivoly 11454110100 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 303011
Product Name Drill Bits
OAL 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 2168657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2189184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details