RS Components, Ltd. Drill Bits 302976

Description
22 MÈCHE BOIS PLATE -QUEUE HEXAGONALE
Request a Quote
Description
22 MÈCHE BOIS PLATE -QUEUE HEXAGONALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302976
Drill Bits 302976
22 MÈCHE BOIS PLATE -QUEUE HEXAGONALE

22 MÈCHE BOIS PLATE -QUEUE HEXAGONALE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302976
Product Name Drill Bits
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.209 inch (5.3 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details