RS Components, Ltd. Drill Bits 302931

Description
Tivoly 11454140550 Drill Bit
Request a Quote
Description
Tivoly 11454140550 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302931
Drill Bits 302931
Tivoly 11454140550 Drill Bit

Tivoly 11454140550 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302931
Product Name Drill Bits
OAL 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 214751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.26 inch (32 mm)
Material High Speed Steel; Hss
View Details
Magnetic Drill Bits - 1239932 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
Material High Speed Steel; HSS
Flutes / Edges 1
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details