RS Components, Ltd. Drill Bits 302913

Description
Tivoly 11454110550 Drill Bit
Request a Quote
Description
Tivoly 11454110550 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302913
Drill Bits 302913
Tivoly 11454110550 Drill Bit

Tivoly 11454110550 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302913
Product Name Drill Bits
OAL 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 215928 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details