RS Components, Ltd. Drill Bits 302880

Description
Tivoly 11454110290 Drill Bit
Request a Quote
Description
Tivoly 11454110290 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302880
Drill Bits 302880
Tivoly 11454110290 Drill Bit

Tivoly 11454110290 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302880
Product Name Drill Bits
OAL 2.40 inch (61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216397 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details