RS Components, Ltd. Drill Bits 302852

Description
Tivoly 10960540600 Drill Bit
Request a Quote
Description
Tivoly 10960540600 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 302852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
302852
Drill Bits 302852
Tivoly 10960540600 Drill Bit

Tivoly 10960540600 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 302852
Product Name Drill Bits
OAL 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.169 inch (4.3 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
Material High Speed Steel; Hss
View Details